Manufacturer: STMicroelectronics
Win Source Part Number: 764895-74AC125MTR
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 4
Number of Bits per Element: 1
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
IC BUFF NON-INVERT 6V 14SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 764895-74AC125MTR | 497-1017-2-ND | 74AC125MTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74AC125MTR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |