Manufacturer: STMicroelectronics
Win Source Part Number: 764883-74AC08TTR
Series: 74AC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.9 V ~ 1.65 V
Logic Level - High: 2.1 V ~ 3.85 V
Part Status: Obsolete(EOL)
Family Name: 74AC08
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74AC08TTR; SN74AC08PWLE; SN74AC08PWLE;
Introduction Date: April 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
AND Gate IC 4 Channel 14-TSSOP
AC SERIES, QUAD 2-INPUT AND GATE, PDSO14, TSSOP-14 Product overview: 74AC08TTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08TTR can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 764883-74AC08TTR | 74AC08TTR-ND | 705-74AC08TTR | 74AC08TTR | 74AC08TTR | 74AC08TTR |
| Product Name | Logic - Logic - Gates and Inverters - 74AC08TTR | Gates and Inverters | Quad TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |