Manufacturer: STMicroelectronics
Win Source Part Number: 811739-74AC08MTR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 4
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.9V ~ 1.65V
Logic Level - High: 2.1V ~ 3.85V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SO
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Part Number Series: 74AC08
AND Gate IC 4 Channel 14-SO
AC SERIES, QUAD 2-INPUT AND GATE, PDSO14, SOP-14 Product overview: 74AC08MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC08MTR can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
AND Gate IC 4 Channel 14-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 811739-74AC08MTR | 497-1016-2-ND | 705-74AC08MTR | 74AC08MTR | 74AC08MTR | 74AC08MTR |
| Product Name | Logic - Logic - Gates and Inverters - 74AC08MTR | Gates and Inverters | Quad Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |