AND Gate IC 4 Channel 14-DIP
IC GATE AND 4CH 2-INP 14DIP
AND Gate IC 4 Channel 14-DIP
IC GATE AND 4CH 2-INP 14DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 497-1325-5-ND | 74AC08B | 74AC08B | 74AC08B |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |