Quad 2-Input NAND Gate IC, 74AC Series, SOP-14, CMOS Product overview: 74AC00MTR from STMicroelectronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AC00MTR can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 857660-74AC00MTR
Series: 74AC
Features: IC 4 Channel
Package: Reel - TR
Part Status: Obsolete
Family Name: 74AC00
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-7068-2, 497-7068-1, 497-7068-6, 74AC00MTR-ND
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AC00MTR | 497-7068-2-ND | 857660-74AC00MTR | 74AC00MTR | 74AC00MTR | 74AC00MTR |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74AC00MTR | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NAND | NOT | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 6V | 2V ~ 6V | 2.1V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 8.5 ns | 8 ns | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |