STMicroelectronics Custom Parts - Custom Parts (0 - A) - 57C71C-45J 57C71C-45J

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205966-57C71C-45J Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 256 kb Number of Pins: 32 Categories: Custom Parts Alternative Parts (Cross-Reference): 57C71C45J; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205966-57C71C-45J Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 256 kb Number of Pins: 32 Categories: Custom Parts Alternative Parts (Cross-Reference): 57C71C45J; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 57C71C-45J - 1205966-57C71C-45J - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 57C71C-45J
1205966-57C71C-45J
Custom Parts - Custom Parts (0 - A) - 57C71C-45J 1205966-57C71C-45J
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205966-57C71C-45J Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 256 kb Number of Pins: 32 Categories: Custom Parts Alternative Parts (Cross-Reference): 57C71C45J; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205966-57C71C-45J
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 45 ns
Density: 256 kb
Number of Pins: 32
Categories: Custom Parts
Alternative Parts (Cross-Reference): 57C71C45J;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1205966-57C71C-45J
Product Name Custom Parts - Custom Parts (0 - A) - 57C71C-45J
Unlock Full Specs
to access all available technical data