STMicroelectronics Custom Parts - Custom Parts (0 - A) - 57C51C-45T 57C51C-45T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198838-57C51C-45T Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 128 kb Number of Pins: 28 Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): 57C51C45T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198838-57C51C-45T Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 128 kb Number of Pins: 28 Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): 57C51C45T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 57C51C-45T - 1198838-57C51C-45T - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 57C51C-45T
1198838-57C51C-45T
Custom Parts - Custom Parts (0 - A) - 57C51C-45T 1198838-57C51C-45T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1198838-57C51C-45T Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 128 kb Number of Pins: 28 Categories: Custom Parts Case / Package: CDIP Alternative Parts (Cross-Reference): 57C51C45T; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 50 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198838-57C51C-45T
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 45 ns
Density: 128 kb
Number of Pins: 28
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): 57C51C45T;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1198838-57C51C-45T
Product Name Custom Parts - Custom Parts (0 - A) - 57C51C-45T
Unlock Full Specs
to access all available technical data