STMicroelectronics OEM Parts - OEM Parts (0 - 9) - 57C49C35D 57C49C35D

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005539-57C49C35D Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 64 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C49C35D57C49C-35D; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005539-57C49C35D Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 64 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C49C35D57C49C-35D; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 57C49C35D - 1005539-57C49C35D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 57C49C35D
1005539-57C49C35D
OEM Parts - OEM Parts (0 - 9) - 57C49C35D 1005539-57C49C35D
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005539-57C49C35D Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 64 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C49C35D57C49C-35D; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005539-57C49C35D
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 35 ns
Density: 64 kb
Number of Pins: 24
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 57C49C35D57C49C-35D;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 40 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1005539-57C49C35D
Product Name OEM Parts - OEM Parts (0 - 9) - 57C49C35D
Unlock Full Specs
to access all available technical data