STMicroelectronics OEM Parts - OEM Parts (0 - 9) - 57C49C-45TMB 57C49C-45TMB

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007756-57C49C-45TMB Mounting: SMD (SMT) Interface: Parallel Access Time: 45 ns Density: 64 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C49C-45TMB57C49C45 TMB; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007756-57C49C-45TMB Mounting: SMD (SMT) Interface: Parallel Access Time: 45 ns Density: 64 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C49C-45TMB57C49C45 TMB; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 57C49C-45TMB - 1007756-57C49C-45TMB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 57C49C-45TMB
1007756-57C49C-45TMB
OEM Parts - OEM Parts (0 - 9) - 57C49C-45TMB 1007756-57C49C-45TMB
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007756-57C49C-45TMB Mounting: SMD (SMT) Interface: Parallel Access Time: 45 ns Density: 64 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C49C-45TMB57C49C45 TMB; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007756-57C49C-45TMB
Mounting: SMD (SMT)
Interface: Parallel
Access Time: 45 ns
Density: 64 kb
Number of Pins: 24
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 57C49C-45TMB57C49C45TMB;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1007756-57C49C-45TMB
Product Name OEM Parts - OEM Parts (0 - 9) - 57C49C-45TMB
Unlock Full Specs
to access all available technical data