Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039338-57C49C-35TMB
Mounting: SMD (SMT)
Interface: Parallel
Access Time: 35 ns
Density: 64 kb
Number of Pins: 24
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542320070
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039338-57C49C-35TMB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 57C49C-35TMB |