Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194198-57C43C35J
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 35 ns
Density: 32 kb
Number of Pins: 32
Categories: Custom Parts
Alternative Parts (Cross-Reference): 57C43C-35J;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 40 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194198-57C43C35J |
| Product Name | Custom Parts - Custom Parts (0 - A) - 57C43C35J |