STMicroelectronics OEM Parts - OEM Parts (0 - 9) - 57C43C-45D 57C43C-45D

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007153-57C43C-45D Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 32 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C43C-45D57C43C45D; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007153-57C43C-45D Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 32 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C43C-45D57C43C45D; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 57C43C-45D - 1007153-57C43C-45D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 57C43C-45D
1007153-57C43C-45D
OEM Parts - OEM Parts (0 - 9) - 57C43C-45D 1007153-57C43C-45D
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007153-57C43C-45D Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 45 ns Density: 32 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C43C-45D57C43C45D; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 40 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007153-57C43C-45D
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 45 ns
Density: 32 kb
Number of Pins: 24
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 57C43C-45D57C43C45D;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 40 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1007153-57C43C-45D
Product Name OEM Parts - OEM Parts (0 - 9) - 57C43C-45D
Unlock Full Specs
to access all available technical data