Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024298-57C43C-35D
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 35 ns
Density: 32 kb
Number of Pins: 24
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 57C43C-35D57C43C35D;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Schedule B: 8542320060, 8542320060
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 40 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024298-57C43C-35D |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 57C43C-35D |