STMicroelectronics Custom Parts - Custom Parts (0 - A) - 57C43C-35CMB 57C43C-35CMB

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217641-57C43C-35CMB Interface: Parallel Access Time: 35 ns Density: 32 kb Number of Pins: 28 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8542320070, 8542320070 Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217641-57C43C-35CMB Interface: Parallel Access Time: 35 ns Density: 32 kb Number of Pins: 28 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8542320070, 8542320070 Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 57C43C-35CMB - 1217641-57C43C-35CMB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 57C43C-35CMB
1217641-57C43C-35CMB
Custom Parts - Custom Parts (0 - A) - 57C43C-35CMB 1217641-57C43C-35CMB
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217641-57C43C-35CMB Interface: Parallel Access Time: 35 ns Density: 32 kb Number of Pins: 28 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8542320070, 8542320070 Max Operating Temperature: 125 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217641-57C43C-35CMB
Interface: Parallel
Access Time: 35 ns
Density: 32 kb
Number of Pins: 28
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542320070, 8542320070
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1217641-57C43C-35CMB
Product Name Custom Parts - Custom Parts (0 - A) - 57C43C-35CMB
Unlock Full Specs
to access all available technical data