STMicroelectronics OEM Parts - OEM Parts (0 - 9) - 57C291C35TMB 57C291C35TMB

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021111-57C291C35TMB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 16 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C291C35TMB57C291C- 35TMB; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021111-57C291C35TMB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 16 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C291C35TMB57C291C- 35TMB; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 57C291C35TMB - 1021111-57C291C35TMB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 57C291C35TMB
1021111-57C291C35TMB
OEM Parts - OEM Parts (0 - 9) - 57C291C35TMB 1021111-57C291C35TMB
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021111-57C291C35TMB Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 35 ns Density: 16 kb Number of Pins: 24 Categories: OEM Parts(0-9) Case / Package: CDIP Alternative Parts (Cross-Reference): 57C291C35TMB57C291C- 35TMB; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021111-57C291C35TMB
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 35 ns
Density: 16 kb
Number of Pins: 24
Categories: OEM Parts(0-9)
Case / Package: CDIP
Alternative Parts (Cross-Reference): 57C291C35TMB57C291C-35TMB;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1021111-57C291C35TMB
Product Name OEM Parts - OEM Parts (0 - 9) - 57C291C35TMB
Unlock Full Specs
to access all available technical data