Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009871-57C128FB-55D
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 55 ns
Number of Pins: 28
Categories: OEM Parts(0-9)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009871-57C128FB-55DMB |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 57C128FB-55DMB |