Bipolar (BJT) Transistor NPN 30V 6A 100MHz 500mW Surface Mount SOT-23-3
Manufacturer: STMicroelectronics
Win Source Part Number: 1005363-3STR1630
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 300mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
NPN BJT 30V 6A SOT-23 SM Transistor Product overview: 3STR1630 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 6A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-3STR1630 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 6A SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-11095-2-ND | 1005363-3STR1630 | 276-3STR1630 | 3STR1630 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 3STR1630 | 30V 6A SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; SOT-23-3 | |
| IC(max) | 6000 milliamps | 6000 milliamps | ||
| PD | 500 milliwatts |