Bipolar (BJT) Transistor PNP 40V 5A 130MHz 1.2W Surface Mount PowerFlat™ (2x2)
TRANS PNP 40V 5A POWERFLAT
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-13093-2-ND | 3STL2540 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |