Manufacturer: STMicroelectronics
Win Source Part Number: 763515-3STF1640
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1.5W
Transistor Type: NPN
Frequency - Transition: 100MHz
Family Name: 3STF1640
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 170mV @ 300mA, 6A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 350 @ 1A, 1V
Alternative Parts (Cross-Reference): ZXTN25040DZTA;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
TRANS NPN 40V 6A SOT89
Bipolar Transistors - BJT Low voltage high performance NPN power transistor
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 763515-3STF1640 | 3STF1640 | 3STF1640 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 3STF1640 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |