NPN BJT Transistor 60V 3A 130MHz TO-92 Through Hole Product overview: 2STX1360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 60V, 3A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 60V, 3A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STX1360 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1W Through Hole TO-92-3
Manufacturer: STMicroelectronics
Win Source Part Number: 804221-2STX1360
Packaging: Bulk
Mounting Style: Through Hole
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 130MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 150mA, 3A
Part Number Series: 2STX
DC Current Gain (hFE) (Min) at Ic, Vce: 160 at 1A, 2V
TRANS NPN 60V 3A TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2STX1360 | 497-5213-ND | 804221-2STX1360 | 2STX1360 |
| Product Name | Through-Hole 60V 3A 130MHz Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2STX1360 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 3000 milliamps | 1.00E-4 milliamps | 3000 milliamps | |
| VCEO | 60 volts | 60 volts | ||
| VCBO | 80 volts | |||
| fT | 130 MHz |