STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - 2STW1693 2STW1693

Description
Manufacturer: STMicroelectronics Win Source Part Number: 763040-2STW1693 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 60W Transistor Type: PNP Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2STW1693 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 600mA, 6A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 2A, 4V Alternative Parts (Cross-Reference): 2SA1939-O(PAIO); 2SA1693-T; 2SA1803O; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 763040-2STW1693 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 60W Transistor Type: PNP Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2STW1693 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 600mA, 6A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 2A, 4V Alternative Parts (Cross-Reference): 2SA1939-O(PAIO); 2SA1693-T; 2SA1803O; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2STW1693 - 763040-2STW1693 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STW1693
763040-2STW1693
TRANSISTORS - Transistors (BJT) - Single - 2STW1693 763040-2STW1693
Manufacturer: STMicroelectronics Win Source Part Number: 763040-2STW1693 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 60W Transistor Type: PNP Frequency - Transition: 20MHz Part Status: Obsolete(EOL) Family Name: 2STW1693 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 600mA, 6A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 2A, 4V Alternative Parts (Cross-Reference): 2SA1939-O(PAIO); 2SA1693-T; 2SA1803O; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 763040-2STW1693
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Power - Max: 60W
Transistor Type: PNP
Frequency - Transition: 20MHz
Part Status: Obsolete(EOL)
Family Name: 2STW1693
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 1.5V @ 600mA, 6A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 2A, 4V
Alternative Parts (Cross-Reference): 2SA1939-O(PAIO); 2SA1693-T; 2SA1803O;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Republic of Korea, Philippines, China, India, Malaysia, Morocco, Singpore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6A 80V Bipolar Transistor
276-2STW1693
6A 80V Bipolar Transistor 276-2STW1693
6A, 80V, PNP, Si, POWER TRANSISTOR, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: 2STW1693 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STW1693 can be used for catalog matching and distributor lookup.

6A, 80V, PNP, Si, POWER TRANSISTOR, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: 2STW1693 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 6A, 80V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STW1693 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-7063-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7063-5-ND
Single Bipolar Transistors 497-7063-5-ND
Bipolar (BJT) Transistor PNP 80V 6A 20MHz 60W Through Hole TO-247-3

Bipolar (BJT) Transistor PNP 80V 6A 20MHz 60W Through Hole TO-247-3

Buy Now Datasheet
TRANS PNP 80V 6A TO-247 - 761-2STW1693 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 6A TO-247
761-2STW1693
TRANS PNP 80V 6A TO-247 761-2STW1693
TRANS PNP 80V 6A TO-247

TRANS PNP 80V 6A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STW1693 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STW1693
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STW1693
TRANS PNP 80V 6A TO247-3

TRANS PNP 80V 6A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 763040-2STW1693 276-2STW1693 497-7063-5-ND 761-2STW1693 2STW1693
Product Name TRANSISTORS - Transistors (BJT) - Single - 2STW1693 6A 80V Bipolar Transistor Single Bipolar Transistors TRANS PNP 80V 6A TO-247 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP
Package Type TO-247; SOT3 TO-247; TO-247-3
IC(max) 6000 milliamps 6000 milliamps
VCEO 80 volts 80 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data