STMicroelectronics, Inc. 30V 1.5A 100MHz SOT-23 Bipolar Transistor 2STR2230

Description
PNP BJT Transistor, 30V, 1.5A, 100MHz, SOT-23 Product overview: 2STR2230 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 30V, 1.5A, 100MHz, SOT-23 Product overview: 2STR2230 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2230 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.5A 100MHz SOT-23 Bipolar Transistor
276-2STR2230
30V 1.5A 100MHz SOT-23 Bipolar Transistor 276-2STR2230
PNP BJT Transistor, 30V, 1.5A, 100MHz, SOT-23 Product overview: 2STR2230 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2230 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 30V, 1.5A, 100MHz, SOT-23 Product overview: 2STR2230 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2230 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2STR2230 - 1004789-2STR2230 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STR2230
1004789-2STR2230
TRANSISTORS - Transistors (BJT) - Single - 2STR2230 1004789-2STR2230
Manufacturer: STMicroelectronics Win Source Part Number: 1004789-2STR2230 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1004789-2STR2230
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 497-5686-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5686-6-ND
Single Bipolar Transistors 497-5686-6-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 30V 1.5A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-5686-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5686-1-ND
Single Bipolar Transistors 497-5686-1-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 30V 1.5A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-5686-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5686-2-ND
Single Bipolar Transistors 497-5686-2-ND
Bipolar (BJT) Transistor PNP 30V 1.5A 100MHz 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 30V 1.5A 100MHz 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant Stmicroelectronics - 06X1302 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant Stmicroelectronics
06X1302
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant Stmicroelectronics 06X1302
Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 500 mW, -1.5 A, 560 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 500 mW, -1.5 A, 560 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant Stmicroelectronics - 07X2023 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant Stmicroelectronics
07X2023
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant Stmicroelectronics 07X2023
Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 500 mW, -1.5 A, 560 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -30 V, 100 MHz, 500 mW, -1.5 A, 560 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STR2230 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STR2230
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STR2230
TRANS PNP 30V 1.5A SOT23-3

TRANS PNP 30V 1.5A SOT23-3

Supplier's Site
POWER BJT, PNP, -30V, -1.5A, SOT-23 - More Details - 761-2STR2230 - Utmel Electronic Limited
Hong Kong, China
POWER BJT, PNP, -30V, -1.5A, SOT-23 - More Details
761-2STR2230
POWER BJT, PNP, -30V, -1.5A, SOT-23 - More Details 761-2STR2230
POWER BJT, PNP, -30V, -1.5A, SOT-23 - More Details

POWER BJT, PNP, -30V, -1.5A, SOT-23 - More Details

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2STR2230
Bipolar Transistors - BJT 2STR2230
Bipolar Transistors - BJT LOW VOLT TRAN

Bipolar Transistors - BJT LOW VOLT TRAN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2STR2230 1004789-2STR2230 497-5686-6-ND 06X1302 2STR2230 761-2STR2230 2STR2230
Product Name 30V 1.5A 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2STR2230 Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - Bipolar (BJT) POWER BJT, PNP, -30V, -1.5A, SOT-23 - More Details Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP PNP PNP; PNP
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps
VCEO -30 volts 30 volts -30 volts
VCBO 30 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data