STMicroelectronics, Inc. Bipolar Transistor 2STR2160

Description
Low voltage fast-switching PNP power transistor Product overview: 2STR2160 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low voltage fast-switching PNP power transistor Product overview: 2STR2160 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2160 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
276-2STR2160
Bipolar Transistor 276-2STR2160
Low voltage fast-switching PNP power transistor Product overview: 2STR2160 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2160 can be used for catalog matching and distributor lookup.

Low voltage fast-switching PNP power transistor Product overview: 2STR2160 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR2160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2STR2160 - 096709-2STR2160 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STR2160
096709-2STR2160
TRANSISTORS - Transistors (BJT) - Single - 2STR2160 096709-2STR2160
Manufacturer: STMicroelectronics Win Source Part Number: 096709-2STR2160 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 480mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 096709-2STR2160
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 480mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 497-15677-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-15677-2-ND
Single Bipolar Transistors 497-15677-2-ND
Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-15677-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-15677-6-ND
Single Bipolar Transistors 497-15677-6-ND
Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-15677-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-15677-1-ND
Single Bipolar Transistors 497-15677-1-ND
Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 60V 1A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar Transistors - 1888464P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1888464P
Bipolar Transistors 1888464P
STMicroelectronics, 2STR2160

STMicroelectronics, 2STR2160

Supplier's Site
Bipolar Transistors - 1888261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1888261
Bipolar Transistors 1888261
STMicroelectronics, 2STR2160

STMicroelectronics, 2STR2160

Supplier's Site
Bipolar Transistors - 1888464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1888464
Bipolar Transistors 1888464
STMicroelectronics, 2STR2160

STMicroelectronics, 2STR2160

Supplier's Site
Transistor, Pnp, -60V, -1A, Sot-23; Transistor Polarity Stmicroelectronics - 45AC8085 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -60V, -1A, Sot-23; Transistor Polarity Stmicroelectronics
45AC8085
Transistor, Pnp, -60V, -1A, Sot-23; Transistor Polarity Stmicroelectronics 45AC8085
TRANSISTOR, PNP, -60V, -1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

TRANSISTOR, PNP, -60V, -1A, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - 2STR2160 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2STR2160
Single Bipolar Transistors 2STR2160
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STR2160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STR2160
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STR2160
TRANS PNP 60V 1A SOT23-3

TRANS PNP 60V 1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2STR2160
Bipolar Transistors - BJT 2STR2160
Bipolar Transistors - BJT LOW VOLTAGE FAST SWITCHING PNP POWER

Bipolar Transistors - BJT LOW VOLTAGE FAST SWITCHING PNP POWER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2STR2160 096709-2STR2160 497-15677-2-ND 1888464P 1888261 45AC8085 2STR2160 2STR2160 2STR2160
Product Name Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2STR2160 Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Transistor, Pnp, -60V, -1A, Sot-23; Transistor Polarity Stmicroelectronics Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Number of units in IC 1
Transistor Type Transistor, Pnp, -60V, -1A, Sot-23; Transistor Polarity Stmicroelectronics
IC(max) 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data