STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - 2STR1215 2STR1215

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1004786-2STR1215 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 850mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1004786-2STR1215 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 850mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2STR1215 - 1004786-2STR1215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STR1215
1004786-2STR1215
TRANSISTORS - Transistors (BJT) - Single - 2STR1215 1004786-2STR1215
Manufacturer: STMicroelectronics Win Source Part Number: 1004786-2STR1215 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 850mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 2V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1004786-2STR1215
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 850mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 15V 1.5A SOT-23 Bipolar Transistor
276-2STR1215
SMD 15V 1.5A SOT-23 Bipolar Transistor 276-2STR1215
NPN BJT Transistor, 15V, 1.5A, SOT-23, Surface Mount Product overview: 2STR1215 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 1.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 15V, 1.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR1215 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 15V, 1.5A, SOT-23, Surface Mount Product overview: 2STR1215 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 1.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 15V, 1.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR1215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-6205-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6205-6-ND
Single Bipolar Transistors 497-6205-6-ND
Bipolar (BJT) Transistor NPN 15V 1.5A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 15V 1.5A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-6205-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6205-2-ND
Single Bipolar Transistors 497-6205-2-ND
Bipolar (BJT) Transistor NPN 15V 1.5A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 15V 1.5A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-6205-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6205-1-ND
Single Bipolar Transistors 497-6205-1-ND
Bipolar (BJT) Transistor NPN 15V 1.5A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 15V 1.5A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Bipolar Transistors - 6867979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867979
Bipolar Transistors 6867979
Transistor Bipolar NPN 15V 1.5A SOT23

Transistor Bipolar NPN 15V 1.5A SOT23

Supplier's Site
Bipolar Transistors - 6867979P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867979P
Bipolar Transistors 6867979P
Transistor Bipolar NPN 15V 1.5A SOT23

Transistor Bipolar NPN 15V 1.5A SOT23

Supplier's Site
Bipolar Transistors - 1686434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1686434
Bipolar Transistors 1686434
Transistor Bipolar NPN 15V 1.5A SOT23

Transistor Bipolar NPN 15V 1.5A SOT23

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2STR1215
Bipolar Transistors - BJT 2STR1215
Bipolar Transistors - BJT Lo Vltg FAST SWITCH Hi GAIN PNP

Bipolar Transistors - BJT Lo Vltg FAST SWITCH Hi GAIN PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STR1215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STR1215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STR1215
TRANS NPN 15V 1.5A SOT23-3

TRANS NPN 15V 1.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - 2STR1215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2STR1215
Single Bipolar Transistors 2STR1215
TRANS NPN 15V 1.5A SOT23-3

TRANS NPN 15V 1.5A SOT23-3

Supplier's Site Datasheet
Power Bjt, Npn, 15V, 1.5A, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics - 57P5657 - Newark, An Avnet Company
Chicago, IL, United States
Power Bjt, Npn, 15V, 1.5A, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics
57P5657
Power Bjt, Npn, 15V, 1.5A, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics 57P5657
POWER BJT, NPN, 15V, 1.5A, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:1.5A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

POWER BJT, NPN, 15V, 1.5A, SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:1.5A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 500 Mw, 2, 280 Rohs Compliant Stmicroelectronics - 26M6266 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 500 Mw, 2, 280 Rohs Compliant Stmicroelectronics
26M6266
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 500 Mw, 2, 280 Rohs Compliant Stmicroelectronics 26M6266
Bipolar (BJT) Single Transistor, General Purpose, NPN, 15 V, 500 mW, 2, 280 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 15 V, 500 mW, 2, 280 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1004786-2STR1215 276-2STR1215 497-6205-6-ND 6867979 6867979P 2STR1215 2STR1215 2STR1215 57P5657 26M6266
Product Name TRANSISTORS - Transistors (BJT) - Single - 2STR1215 SMD 15V 1.5A SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Power Bjt, Npn, 15V, 1.5A, Sot-23, Full Reel; Transistor Polarity Stmicroelectronics Bipolar (Bjt) Single Transistor, General Purpose, Npn, 15 V, 500 Mw, 2, 280 Rohs Compliant Stmicroelectronics
Polarity NPN; NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3
IC(max) 1500 milliamps 1500 milliamps 1500 milliamps 1500 milliamps
VCEO 15 volts 15 volts 15 volts 15 volts
VCBO 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP69US - 200838-BCP69US - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; P-TSOP6-6
View Details
2 suppliers