STMicroelectronics, Inc. Single Bipolar Transistors 2STR1160

Description
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-6960-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6960-1-ND
Single Bipolar Transistors 497-6960-1-ND
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-6960-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6960-6-ND
Single Bipolar Transistors 497-6960-6-ND
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - 497-6960-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6960-2-ND
Single Bipolar Transistors 497-6960-2-ND
Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 500mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2STR1160 - 006011-2STR1160 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STR1160
006011-2STR1160
TRANSISTORS - Transistors (BJT) - Single - 2STR1160 006011-2STR1160
Manufacturer: STMicroelectronics Win Source Part Number: 006011-2STR1160 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 430mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 500mA, 2V Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): DNBT8105-7; CMPT491E; CMPT3820 BK Lead Free; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 006011-2STR1160
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 430mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 500mA, 2V
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): DNBT8105-7; CMPT491E; CMPT3820 BK Lead Free;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 60V 1A 500mW Bipolar Transistor
276-2STR1160
SMD 60V 1A 500mW Bipolar Transistor 276-2STR1160
NPN BJT Transistor, 60V, 1A, SOT-23, 500mW, SMD Product overview: 2STR1160 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 1A, 500mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 1A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR1160 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 1A, SOT-23, 500mW, SMD Product overview: 2STR1160 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 1A, 500mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 1A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STR1160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2STR1160
Bipolar Transistors - BJT 2STR1160
Bipolar Transistors - BJT Low-Volt Fast Switch NPN Pwr Tran

Bipolar Transistors - BJT Low-Volt Fast Switch NPN Pwr Tran

Buy Now Datasheet
Single Bipolar Transistors - 2STR1160 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2STR1160
Single Bipolar Transistors 2STR1160
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STR1160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STR1160
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STR1160
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-6960-1-ND 006011-2STR1160 276-2STR1160 2STR1160 2STR1160 2STR1160
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2STR1160 SMD 60V 1A 500mW Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor - 276-BCX54-16E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
50 V, 100 mA NPN general-purpose transistor - 2PD601ART,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
5 suppliers
Bipolar Transistors - 2441941 - RS Components, Ltd.
Specs
Package Type X1-DFN1006-3
View Details