NPN Darlington Transistor 180V 8A TO-220FP Product overview: 2STP535FP from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STP535FP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 180V 8A 37W Through Hole TO-220FP
TRANS NPN DARL 180V 8A TO220FP
Bipolar Transistors - BJT PWR BIP/S.SIGNAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2STP535FP | 497-16233-5-ND | 2STP535FP | 2STP535FP |
| Product Name | 180V 8A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| VCBO | 180 volts | |||
| PD | 37000 milliwatts | |||
| TJ | -65 C (-85 F) | |||
| Polarity | NPN |