STMicroelectronics, Inc. Single Bipolar Transistors 2STN2550

Description
Bipolar (BJT) Transistor PNP 50V 5A 1.6W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 5A 1.6W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-10027-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10027-2-ND
Single Bipolar Transistors 497-10027-2-ND
Bipolar (BJT) Transistor PNP 50V 5A 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 50V 5A 1.6W Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
5A 50V Bipolar Transistor
276-2STN2550
5A 50V Bipolar Transistor 276-2STN2550
5A, 50V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: 2STN2550 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STN2550 can be used for catalog matching and distributor lookup.

5A, 50V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: 2STN2550 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STN2550 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2STN2550 - 855460-2STN2550 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STN2550
855460-2STN2550
TRANSISTORS - Transistors (BJT) - Single - 2STN2550 855460-2STN2550
Manufacturer: STMicroelectronics Win Source Part Number: 855460-2STN2550 Features: Bipolar (BJT) Transistor 50 V 5 A 1.6 W Package: Reel - TR Part Status: Obsolete Family Name: 2STN Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-10027-1, 497-10027-6, 497-10027-2

Manufacturer: STMicroelectronics
Win Source Part Number: 855460-2STN2550
Features: Bipolar (BJT) Transistor 50 V 5 A 1.6 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 2STN
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-10027-1, 497-10027-6, 497-10027-2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STN2550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STN2550
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STN2550
TRANS PNP 50V 5A SOT223

TRANS PNP 50V 5A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-10027-2-ND 276-2STN2550 855460-2STN2550 2STN2550
Product Name Single Bipolar Transistors 5A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2STN2550 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3
IC(max) 5000 milliamps 5000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data