Transistor Bipolar PNP 40V 5A SOT223
Transistor Bipolar PNP 40V 5A SOT223
Transistor Bipolar PNP 40V 5A SOT223
Bipolar (BJT) Transistor PNP 40V 5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 40V 5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 40V 5A 1.6W Surface Mount SOT-223
PNP BJT Transistor, 40V, 5A, SOT-223, Surface Mount Product overview: 2STN2540 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 40V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STN2540 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 006010-2STN2540
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Family Name: 2STN2540
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 450mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Alternative Parts (Cross-Reference): PBSS5540Z/DG,115; PBSS5540Z/DG; PBSS5540ZF; PBSS5540Z/G;
Introduction Date: October 23, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS PNP 40V 5A SOT223
Bipolar Transistors - BJT Power Bipolar Transistors
Bipolar (BJT) Single Transistor, PNP, -40 V, 1.6 W, -5 A, 250 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -40 V, 1.6 W, -5 A, 250 RoHS Compliant: Yes
TRANS PNP 40V 5A SOT223
Bipolar (Bjt) Single Transistor, Pnp, -40 V, 1.6 W, -5 A, 250 Rohs Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 6867991 | 6867991P | 497-5901-1-ND | 276-2STN2540 | 006010-2STN2540 | 2STN2540 | 2STN2540 | 95M1973 | 2STN2540 | 761-2STN2540 |
| Product Name | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | SMD 40V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2STN2540 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Pnp, -40 V, 1.6 W, -5 A, 250 Rohs Compliant Stmicroelectronics | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Pnp, -40 V, 1.6 W, -5 A, 250 Rohs Compliant: Yes |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | SOT223; Sot-223 | SOT223; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | TO-3 | SOT223; TO-261-4, TO-261AA | ||||
| Number of units in IC | 1 | 1 | ||||||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | |||||
| VCEO | -40 volts | 40 volts | 40 volts | 40 volts | -40 volts |