Bipolar (BJT) Transistor PNP 40V 5A 1.6W Surface Mount SOT-223
5A, 40V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-4 Product overview: 2STN2540-A from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STN2540-A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 763039-2STN2540-A
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.6W
Transistor Type: PNP
Part Status: Obsolete(EOL)
Family Name: 2STN2540-A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 450mV @ 500mA, 5A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 150 @ 2A, 2V
Alternative Parts (Cross-Reference): PBSS5540Z/G; PBSS5540Z/DG; PBSS5540Z/DG,115;
Introduction Date: October 23, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
TRANS PNP 40V 5A SOT223
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2STN2540-A-ND | 276-2STN2540-A | 763039-2STN2540-A | 2STN2540-A |
| Product Name | Single Bipolar Transistors | 5A 40V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2STN2540-A | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |