STMicroelectronics, Inc. Single Bipolar Transistors 2STN2360

Description
Bipolar (BJT) Transistor PNP 60V 3A 130MHz 1.6W Surface Mount SOT-223
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 3A 130MHz 1.6W Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-6005-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-6005-2-ND
Single Bipolar Transistors 497-6005-2-ND
Bipolar (BJT) Transistor PNP 60V 3A 130MHz 1.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 3A 130MHz 1.6W Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
SMD 3A 60V Bipolar Transistor
276-2STN2360
SMD 3A 60V Bipolar Transistor 276-2STN2360
3A, 60V, PNP, Si, POWER TRANSISTOR, SURFACE MOUNT PACKAGE-3 Product overview: 2STN2360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STN2360 can be used for catalog matching and distributor lookup.

3A, 60V, PNP, Si, POWER TRANSISTOR, SURFACE MOUNT PACKAGE-3 Product overview: 2STN2360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 60V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 3A, 60V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STN2360 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2STN2360 - 006009-2STN2360 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STN2360
006009-2STN2360
TRANSISTORS - Transistors (BJT) - Single - 2STN2360 006009-2STN2360
Manufacturer: STMicroelectronics Win Source Part Number: 006009-2STN2360 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 150mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 1A, 2V Maximum Power Dissipation: 1.6W Alternative Parts (Cross-Reference): FZT751TA; FZT751; FZT751-7; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 006009-2STN2360
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 150mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 1A, 2V
Maximum Power Dissipation: 1.6W
Alternative Parts (Cross-Reference): FZT751TA; FZT751; FZT751-7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STN2360 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STN2360
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STN2360
TRANS PNP 60V 3A SOT223

TRANS PNP 60V 3A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-6005-2-ND 276-2STN2360 006009-2STN2360 2STN2360
Product Name Single Bipolar Transistors SMD 3A 60V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2STN2360 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1220250 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details