Bipolar (BJT) Transistor PNP 40V 3A 100MHz 1.6W Surface Mount SOT-223
TRANS PNP 40V 3A SOT223
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-10978-2-ND | 2STN2340 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |