STMicroelectronics, 2STN1550
STMicroelectronics, 2STN1550
STMicroelectronics, 2STN1550
Manufacturer: STMicroelectronics
Win Source Part Number: 006008-2STN1550
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 450mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 135 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 50V 5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 50V 5A 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 50V 5A 1.6W Surface Mount SOT-223
TRANSISTOR, NPN, 50V, 5A, SOT-223; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:5A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS NPN 50V 5A SOT223
Bipolar Transistors - BJT IGBT & Power Bipolar
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1888452P | 1888452 | 006008-2STN1550 | 497-9058-2-ND | 2STN1550 | 45AC8084 | 2STN1550 | 2STN1550 |
| Product Name | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2STN1550 | Single Bipolar Transistors | Single Bipolar Transistors | Transistor, Npn, 50V, 5A, Sot-223; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | SOT223; SOT-223 | SOT223; Sot-223 | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | ||
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | |||
| Number of units in IC | 1 | |||||||
| IC(max) | 5000 milliamps | 5000 milliamps | ||||||
| VCEO | 50 volts | 50 volts |