Manufacturer: STMicroelectronics
Win Source Part Number: 763038-2STN1360
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-261-4, TO-261AA
Mounting: SMD
Power - Max: 1.6W
Transistor Type: NPN
Frequency - Transition: 130MHz
Family Name: 2STN1360
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-223
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 150mA, 3A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 1A, 2V
Alternative Parts (Cross-Reference): BDP949H6327XTSA1; UFZT651TC; BDP 949 E6327;
Introduction Date: November 21, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
NPN BJT Transistor, 60V, 3A, 130MHz, SOT-223, SM Product overview: 2STN1360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STN1360 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.6W Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.6W Surface Mount SOT-223
Bipolar NPN transistor for power amp
Bipolar NPN transistor for power amp
Bipolar NPN transistor for power amp
Bipolar Transistors - BJT LOW VOLTAGE FAST SWITCHING NPN POWER
POWER BJT, NPN, 60V, 3A, SOT-223, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1.6W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 60 V, 130 MHz, 1.6 W, 3 A, 280 RoHS Compliant: Yes
TRANS NPN 60V 3A SOT223
TRANS NPN 60V 3A SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 763038-2STN1360 | 276-2STN1360 | 497-5212-2-ND | 151435 | 2STN1360 | 57P5651 | 26M6265 | 2STN1360 | 2STN1360 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2STN1360 | 60V 3A 130MHz Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Power Bjt, Npn, 60V, 3A, Sot-223, Full Reel; Transistor Polarity Stmicroelectronics | Bipolar (Bjt) Single Transistor, General Purpose, Npn, 60 V, 130 Mhz, 1.6 W, 3 A, 280 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3 | SOT223; TO-261-4, TO-261AA | SOT223; SOT-223 | TO-3; SOT223 | TO-3 | SOT223; TO-261-4, TO-261AA | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts | |||||
| VCBO | 80 volts |