STMicroelectronics, Inc. Single Bipolar Transistors 2STL2580

Description
Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92MOD
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-12126-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12126-ND
Single Bipolar Transistors 497-12126-ND
Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92MOD

Bipolar (BJT) Transistor NPN 400V 1A 1.5W Through Hole TO-92MOD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STL2580 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STL2580
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STL2580
TRANS NPN 400V 1A TO92MOD

TRANS NPN 400V 1A TO92MOD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 497-12126-ND 2STL2580
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23
View Details
3 suppliers
Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details