Bipolar (BJT) Transistor NPN 25V 5A 120MHz 1.5W Through Hole TO-92L
TRANS NPN 25V 5A TO92L
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-10888-ND | 2STL1525 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |