STMicroelectronics, Inc. Single Bipolar Transistors 2STF2550

Description
Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-10028-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10028-6-ND
Single Bipolar Transistors 497-10028-6-ND
Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 497-10028-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10028-1-ND
Single Bipolar Transistors 497-10028-1-ND
Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 497-10028-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10028-2-ND
Single Bipolar Transistors 497-10028-2-ND
Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 50V 5A 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2STF2550 - 763037-2STF2550 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STF2550
763037-2STF2550
TRANSISTORS - Transistors (BJT) - Single - 2STF2550 763037-2STF2550
Manufacturer: STMicroelectronics Win Source Part Number: 763037-2STF2550 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1.4W Transistor Type: PNP Family Name: 2STF2550 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-89-3 Current - Collector (Ic) (Maximum): 5A Voltage - Collector Emitter Breakdown (Maximum): 50V Vce Saturation (Maximum) @ Ib, Ic: 550mV @ 300mA, 3A Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 110 @ 2A, 2V Alternative Parts (Cross-Reference): 2SA2013; 2SA2013-E; ZX5T3ZTC; Introduction Date: November 12, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 763037-2STF2550
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1.4W
Transistor Type: PNP
Family Name: 2STF2550
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89-3
Current - Collector (Ic) (Maximum): 5A
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 550mV @ 300mA, 3A
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 110 @ 2A, 2V
Alternative Parts (Cross-Reference): 2SA2013; 2SA2013-E; ZX5T3ZTC;
Introduction Date: November 12, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Pnp, -50 V, 1.4 W, -5 A, 70 Rohs Compliant Stmicroelectronics - 01X0324 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Pnp, -50 V, 1.4 W, -5 A, 70 Rohs Compliant Stmicroelectronics
01X0324
Bipolar (Bjt) Single Transistor, Pnp, -50 V, 1.4 W, -5 A, 70 Rohs Compliant Stmicroelectronics 01X0324
Bipolar (BJT) Single Transistor, PNP, -50 V, 1.4 W, -5 A, 70 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, PNP, -50 V, 1.4 W, -5 A, 70 RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - 2STF2550 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2STF2550
Single Bipolar Transistors 2STF2550
TRANS PNP 50V 5A SOT89-3

TRANS PNP 50V 5A SOT89-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2STF2550
Bipolar Transistors - BJT 2STF2550
Bipolar Transistors - BJT LV high performance PNP power transistor

Bipolar Transistors - BJT LV high performance PNP power transistor

Buy Now Datasheet
TRANS PNP 50V 5A SOT 89 - 761-2STF2550 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 50V 5A SOT 89
761-2STF2550
TRANS PNP 50V 5A SOT 89 761-2STF2550
TRANS PNP 50V 5A SOT 89

TRANS PNP 50V 5A SOT 89

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STF2550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STF2550
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STF2550
TRANS PNP 50V 5A SOT89-3

TRANS PNP 50V 5A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 497-10028-6-ND 763037-2STF2550 01X0324 2STF2550 2STF2550 761-2STF2550 2STF2550
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2STF2550 Bipolar (Bjt) Single Transistor, Pnp, -50 V, 1.4 W, -5 A, 70 Rohs Compliant Stmicroelectronics Single Bipolar Transistors Bipolar Transistors - BJT TRANS PNP 50V 5A SOT 89 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT89; TO-243AA SOT3; SOT89 TO-3 SOT89; TO-243AA
IC(max) 5000 milliamps 5000 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data