NPN transistor for small-signal switch
NPN transistor for small-signal switch
NPN transistor for small-signal switch
Bipolar (BJT) Transistor PNP 60V 3A 130MHz 1.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 3A 130MHz 1.4W Surface Mount SOT-89-3
Bipolar (BJT) Transistor PNP 60V 3A 130MHz 1.4W Surface Mount SOT-89-3
PNP BJT Transistor, 60V, 3A, 130MHz, SOT-89, SMD Product overview: 2STF2360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 3A, 130MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 3A, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF2360 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 006007-2STF2360
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 150mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 1A, 2V
Maximum Power Dissipation: 1.4W
Alternative Parts (Cross-Reference): PBSS304PX; UZX5T951ZTA; 2SA2071P5T100; 2STF2360;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
TRANSISTOR PNP FAST SW SOT-89; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:130MHz RoHS Compliant: Yes
TRANS PNP 60V 3A SOT89-3
TRANS PNP 60V 3A SOT89-3
Bipolar Transistors - BJT Lo Vltg fast switch pnp Pwr transistor
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 151451 | 497-6004-1-ND | 276-2STF2360 | 006007-2STF2360 | 33R1585 | 2STF2360 | 2STF2360 | 2STF2360 |
| Product Name | Bipolar Transistors | Single Bipolar Transistors | SMD 60V 3A 130MHz Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2STF2360 | Transistor Pnp Fast Sw Sot-89; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | PNP | PNP | PNP; PNP | PNP | PNP; PNP | ||
| Package Type | SOT89; SOT-89 | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | TO-3; SOT89 | SOT89; TO-243AA | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||||
| VCEO | 60 volts | 60 volts | 60 volts | |||||
| VCBO | 60 volts |