STMicroelectronics, Inc. Single Bipolar Transistors 2STF2340

Description
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-7061-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7061-2-ND
Single Bipolar Transistors 497-7061-2-ND
Bipolar (BJT) Transistor PNP 40V 3A 100MHz 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 40V 3A 100MHz 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
3A 40V 100MHz SOT-89 Bipolar Transistor
276-2STF2340
3A 40V 100MHz SOT-89 Bipolar Transistor 276-2STF2340
PNP BJT Transistor, 3A, 40V, 100MHz, SOT-89, 1.4W Product overview: 2STF2340 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V, 100MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 40V, 100MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF2340 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 3A, 40V, 100MHz, SOT-89, 1.4W Product overview: 2STF2340 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V, 100MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 40V, 100MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF2340 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2STF2340 - 075657-2STF2340 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STF2340
075657-2STF2340
TRANSISTORS - Transistors (BJT) - Single - 2STF2340 075657-2STF2340
Manufacturer: STMicroelectronics Win Source Part Number: 075657-2STF2340 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 350mV @ 150mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 1A, 2V Maximum Power Dissipation: 1.4W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 075657-2STF2340
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 350mV @ 150mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 1A, 2V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2STF2340 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2STF2340
Single Bipolar Transistors 2STF2340
TRANS PNP 40V 3A SOT89-3

TRANS PNP 40V 3A SOT89-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STF2340 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STF2340
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STF2340
TRANS PNP 40V 3A SOT89-3

TRANS PNP 40V 3A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-7061-2-ND 276-2STF2340 075657-2STF2340 2STF2340 2STF2340
Product Name Single Bipolar Transistors 3A 40V 100MHz SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2STF2340 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP NPN; PNP PNP; PNP PNP; PNP
Package Type SOT89; TO-243AA SOT3; SOT89; SOT-89-3 SOT89; TO-243AA
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data