PNP BJT 80V 2A SOT-89 Surface Mount Transistor Product overview: 2STF2280 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF2280 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 763036-2STF2280
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1.4W
Transistor Type: PNP
Frequency - Transition: 50MHz
Part Status: Obsolete(EOL)
Family Name: 2STF2280
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 250mV @ 100mA, 1A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 140 @ 100mA, 2V
Alternative Parts (Cross-Reference): 2SAR544P; BCX53; 2SAR544PT100;
Introduction Date: January 14, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor PNP 80V 2A 50MHz 1.4W Surface Mount SOT-89
TRANS PNP 80V 2A SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2STF2280 | 763036-2STF2280 | 497-11303-2-ND | 2STF2280 |
| Product Name | SMD 80V 2A SOT-89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2STF2280 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| IC(max) | 2000 milliamps | 2000 milliamps | ||
| VCBO | 80 volts | |||
| PD | 1400 milliwatts | |||
| TJ | -65 C (-85 F) |