Manufacturer: STMicroelectronics
Win Source Part Number: 1004781-2STF2220
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 2V
Maximum Power Dissipation: 1.4W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 20V 1.5A 1.4W Surface Mount SOT-89-3
1.5A, 20V, PNP, Si, POWER TRANSISTOR, ROHS COMPLIANT PACKAGE-3 Product overview: 2STF2220 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF2220 can be used for catalog matching and distributor lookup.
TRANS PNP 20V 1.5A SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1004781-2STF2220 | 497-6207-2-ND | 276-2STF2220 | 2STF2220 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2STF2220 | Single Bipolar Transistors | 1.5A 20V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP |