Bipolar (BJT) Transistor NPN 50V 5A 1.4W Surface Mount SOT-89-3
Manufacturer: STMicroelectronics
Win Source Part Number: 075656-2STF1550
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Family Name: 2STF1550
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 450mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 135 @ 2A, 2V
Maximum Power Dissipation: 1.4W
Alternative Parts (Cross-Reference): 2SD874AS; 2SD874AQ; 2SD874AR; 2SC5706;
Introduction Date: May 08, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
TRANS NPN 50V 5A SOT89-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-9057-2-ND | 075656-2STF1550 | 2STF1550 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2STF1550 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |
| IC(max) | 5000 milliamps | 5000 milliamps |