Manufacturer: STMicroelectronics
Win Source Part Number: 855459-2STF1525
Features: Bipolar (BJT) Transistor 25 V 5 A 1.4 W
Package: Reel - TR
Part Status: Obsolete
Family Name: 2STF15
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: -497-12125-1, 497-12125-6, 497-12125-1, 497-12125-2, -497-12125-6, -497-12125-2
NPN BJT 25V 5A SOT-89 SM Transistor Product overview: 2STF1525 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 5A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 5A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF1525 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 25V 5A 120MHz 1.4W Surface Mount SOT-89
TRANS NPN 25V 5A SOT89
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 855459-2STF1525 | 276-2STF1525 | 497-12125-2-ND | 2STF1525 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2STF1525 | 25V 5A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3; SOT89 | SOT89; TO-243AA | SOT89; SOT-89 | |
| IC(max) | 5000 milliamps | 5000 milliamps | ||
| PD | 1400 milliwatts | |||
| TJ | -65 C (-85 F) |