STMicroelectronics, Inc. Single Bipolar Transistors 2STF1360

Description
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 497-5211-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5211-2-ND
Single Bipolar Transistors 497-5211-2-ND
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 497-5211-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5211-1-ND
Single Bipolar Transistors 497-5211-1-ND
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - 497-5211-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-5211-6-ND
Single Bipolar Transistors 497-5211-6-ND
Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 60V 3A 130MHz 1.4W Surface Mount SOT-89-3

Buy Now Datasheet
Bipolar Transistors - 6867944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867944
Bipolar Transistors 6867944
Transistor NPN 60V 3A 130MHz SOT89

Transistor NPN 60V 3A 130MHz SOT89

Supplier's Site
Bipolar Transistors - 6867944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6867944P
Bipolar Transistors 6867944P
Transistor NPN 60V 3A 130MHz SOT89

Transistor NPN 60V 3A 130MHz SOT89

Supplier's Site
Bipolar Transistors - 1785120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1785120
Bipolar Transistors 1785120
Transistor NPN 60V 3A 130MHz SOT89

Transistor NPN 60V 3A 130MHz SOT89

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2STF1360 - 095407-2STF1360 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STF1360
095407-2STF1360
TRANSISTORS - Transistors (BJT) - Single - 2STF1360 095407-2STF1360
Manufacturer: STMicroelectronics Win Source Part Number: 095407-2STF1360 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 150mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 1A, 2V Maximum Power Dissipation: 1.4W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 095407-2STF1360
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 150mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 1A, 2V
Maximum Power Dissipation: 1.4W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 3A 130MHz SOT-89 Bipolar Transistor
276-2STF1360
60V 3A 130MHz SOT-89 Bipolar Transistor 276-2STF1360
NPN BJT Transistor, 60V VCEO, 3A IC, 130MHz, SOT-89, SM Product overview: 2STF1360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 130MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 130MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF1360 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V VCEO, 3A IC, 130MHz, SOT-89, SM Product overview: 2STF1360 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A, 130MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, 130MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STF1360 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2STF1360
Bipolar Transistors - BJT 2STF1360
Bipolar Transistors - BJT LOW VOLTAGE FAST SWITCHING NPN POWER

Bipolar Transistors - BJT LOW VOLTAGE FAST SWITCHING NPN POWER

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STF1360 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STF1360
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STF1360
TRANS NPN 60V 3A SOT89-3

TRANS NPN 60V 3A SOT89-3

Supplier's Site
Single Bipolar Transistors - 2STF1360 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2STF1360
Single Bipolar Transistors 2STF1360
TRANS NPN 60V 3A SOT89-3

TRANS NPN 60V 3A SOT89-3

Supplier's Site Datasheet
Power Bjt, Npn, 60V, 3A, Sot-89, Full Reel; Transistor Polarity Stmicroelectronics - 57P5646 - Newark, An Avnet Company
Chicago, IL, United States
Power Bjt, Npn, 60V, 3A, Sot-89, Full Reel; Transistor Polarity Stmicroelectronics
57P5646
Power Bjt, Npn, 60V, 3A, Sot-89, Full Reel; Transistor Polarity Stmicroelectronics 57P5646
POWER BJT, NPN, 60V, 3A, SOT-89, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

POWER BJT, NPN, 60V, 3A, SOT-89, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:3A; Power Dissipation:1.4W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, Npn, 60 V, 130 Mhz, 1.4 W, 3 A, 400 Rohs Compliant Stmicroelectronics - 26M6263 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, Npn, 60 V, 130 Mhz, 1.4 W, 3 A, 400 Rohs Compliant Stmicroelectronics
26M6263
Bipolar (Bjt) Array Transistor, Npn, 60 V, 130 Mhz, 1.4 W, 3 A, 400 Rohs Compliant Stmicroelectronics 26M6263
Bipolar (BJT) Array Transistor, NPN, 60 V, 130 MHz, 1.4 W, 3 A, 400 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, NPN, 60 V, 130 MHz, 1.4 W, 3 A, 400 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 497-5211-2-ND 6867944 6867944P 095407-2STF1360 276-2STF1360 2STF1360 2STF1360 2STF1360 57P5646 26M6263
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2STF1360 60V 3A 130MHz SOT-89 Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Power Bjt, Npn, 60V, 3A, Sot-89, Full Reel; Transistor Polarity Stmicroelectronics Bipolar (Bjt) Array Transistor, Npn, 60 V, 130 Mhz, 1.4 W, 3 A, 400 Rohs Compliant Stmicroelectronics
Polarity NPN NPN NPN NPN; NPN NPN NPN; NPN NPN NPN
Package Type SOT89; TO-243AA Sot-89 SOT89; SOT-89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3; SOT89 TO-3
Number of units in IC 1
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data