Transistor Bipolar NPN 65V 6A DPAK
Transistor Bipolar NPN 65V 6A DPAK
Transistor Bipolar NPN 65V 6A DPAK
NPN BJT Transistor, 65V VCEO, 6A Ic, 15W Pd, DPAK Product overview: 2STD1665T4 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 6A, 15W, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 6A, 15W, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STD1665T4 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 65V 6A 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 65V 6A 15W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 65V 6A 15W Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 855458-2STD1665T4
Features: Bipolar (BJT) Transistor 65 V 6 A 15 W
Package: Reel - TR
Family Name: 2STD1665
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-5236-1, 497-5236-2, 497-5236-6
Bipolar Transistors - BJT 150V Vcbo 65V Vceo 6A NPN Low Voltage
TRANS NPN 65V 6A DPAK
TRANSISTOR, NPN DPAK; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:6A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:-; Product Range:- RoHS Compliant: Yes
TRANS NPN 65V 6A DPAK
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 6867893 | 6867893P | 276-2STD1665T4 | 497-5236-6-ND | 855458-2STD1665T4 | 2STD1665T4 | 2STD1665T4 | 95M1970 | 2STD1665T4 |
| Product Name | Bipolar Transistors | Bipolar Transistors | 65V 6A 15W DPAK Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2STD1665T4 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Npn Dpak; Transistor Polarity Stmicroelectronics | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | |||
| Package Type | TO-252 (DPAK); Dpak (to-252) | TO-252 (DPAK); TO-252 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | TO-3; TO-252 (DPAK) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Number of units in IC | 1 | ||||||||
| IC(max) | 6000 milliamps | 6000 milliamps | 6000 milliamps | ||||||
| VCEO | 65 volts | 65 volts | 65 volts |