Bipolar (BJT) Transistor NPN 60V 3A 130MHz 15W Surface Mount DPAK
TRANS NPN 60V 3A DPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-10284-2-ND | 2STD1360T4 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |