STMicroelectronics, Inc. Through-Hole 230V 15A 130W Bipolar Transistor 2STC5242

Description
NPN BJT Transistor, 230V, 15A, 130W, 30MHz, Through Hole Product overview: 2STC5242 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 230V, 15A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 230V, 15A, 130W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STC5242 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 230V, 15A, 130W, 30MHz, Through Hole Product overview: 2STC5242 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 230V, 15A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 230V, 15A, 130W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STC5242 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 230V 15A 130W Bipolar Transistor
276-2STC5242
Through-Hole 230V 15A 130W Bipolar Transistor 276-2STC5242
NPN BJT Transistor, 230V, 15A, 130W, 30MHz, Through Hole Product overview: 2STC5242 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 230V, 15A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 230V, 15A, 130W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STC5242 can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 230V, 15A, 130W, 30MHz, Through Hole Product overview: 2STC5242 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 230V, 15A, 130W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 230V, 15A, 130W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STC5242 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1160379-2STC5242 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1160379-2STC5242
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1160379-2STC5242
Win Source Part Number: 1160379-2STC5242 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 30 Power - Max: 150 W Voltage - Collector Emitter Breakdown (Max): 230 V Current - Collector (Ic) (Max): 15 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A Current - Collector Cutoff (Max): 5µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V Frequency - Transition: 30MHz Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: STMicroelectronics Other Names: -497-7059-5,2STC5242 -ND,497-7059-5 Base Product Number: 2STC Product Status: Obsolete

Win Source Part Number: 1160379-2STC5242
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 30
Power - Max: 150 W
Voltage - Collector Emitter Breakdown (Max): 230 V
Current - Collector (Ic) (Max): 15 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 3V @ 800mA, 8A
Current - Collector Cutoff (Max): 5µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 1A, 5V
Frequency - Transition: 30MHz
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: STMicroelectronics
Other Names: -497-7059-5,2STC5242-ND,497-7059-5
Base Product Number: 2STC
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - 497-7059-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7059-5-ND
Single Bipolar Transistors 497-7059-5-ND
Bipolar (BJT) Transistor NPN 230V 15A 30MHz 150W Through Hole TO-3P

Bipolar (BJT) Transistor NPN 230V 15A 30MHz 150W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STC5242 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STC5242
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STC5242
TRANS NPN 230V 15A TO3P

TRANS NPN 230V 15A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2STC5242 1160379-2STC5242 497-7059-5-ND 2STC5242
Product Name Through-Hole 230V 15A 130W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 15000 milliamps 15000 milliamps 15000 milliamps
VCEO 230 volts 230 volts
VCBO 230 volts
fT 30 MHz
Unlock Full Specs
to access all available technical data