STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - 2STC5200 2STC5200

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053603-2STC5200 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): MJL3281AG; BUTW92; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053603-2STC5200 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): MJL3281AG; BUTW92; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2STC5200 - 053603-2STC5200 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STC5200
053603-2STC5200
TRANSISTORS - Transistors (BJT) - Single - 2STC5200 053603-2STC5200
Manufacturer: STMicroelectronics Win Source Part Number: 053603-2STC5200 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 30MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 230V Max Vce (sat): 3V @ 800mA, 8A Collector Cut-off Current(Max): 5μA (ICBO) Typical Gain (hFE) (Min): 80 @ 1A, 5V Maximum Power Dissipation: 150W Alternative Parts (Cross-Reference): MJL3281AG; BUTW92; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053603-2STC5200
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 230V
Max Vce (sat): 3V @ 800mA, 8A
Collector Cut-off Current(Max): 5μA (ICBO)
Typical Gain (hFE) (Min): 80 @ 1A, 5V
Maximum Power Dissipation: 150W
Alternative Parts (Cross-Reference): MJL3281AG; BUTW92;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15A 230V Bipolar Transistor
276-2STC5200
15A 230V Bipolar Transistor 276-2STC5200
15A, 230V, NPN, Si, Power BJT, TO-264 Product overview: 2STC5200 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 230V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 230V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STC5200 can be used for catalog matching and distributor lookup.

15A, 230V, NPN, Si, Power BJT, TO-264 Product overview: 2STC5200 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 230V. Search-friendly keywords include transistor, BJT, switching, amplification, 15A, 230V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STC5200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 497-7058-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-7058-5-ND
Single Bipolar Transistors 497-7058-5-ND
Bipolar (BJT) Transistor NPN 230V 15A 30MHz 150W Through Hole TO-264

Bipolar (BJT) Transistor NPN 230V 15A 30MHz 150W Through Hole TO-264

Buy Now Datasheet
Transistor, Npn To-264; Transistor Polarity Stmicroelectronics - 95M1968 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn To-264; Transistor Polarity Stmicroelectronics
95M1968
Transistor, Npn To-264; Transistor Polarity Stmicroelectronics 95M1968
TRANSISTOR, NPN TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:8A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz; MSL:- RoHS Compliant: Yes

TRANSISTOR, NPN TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:230V; Continuous Collector Current:8A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:30MHz; MSL:- RoHS Compliant: Yes

Supplier's Site
TRANS NPN 230V 15A TO-264 - 761-2STC5200 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 230V 15A TO-264
761-2STC5200
TRANS NPN 230V 15A TO-264 761-2STC5200
TRANS NPN 230V 15A TO-264

TRANS NPN 230V 15A TO-264

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STC5200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STC5200
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STC5200
TRANS NPN 230V 15A TO264

TRANS NPN 230V 15A TO264

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors
Product Number 053603-2STC5200 276-2STC5200 497-7058-5-ND 95M1968 761-2STC5200 2STC5200
Product Name TRANSISTORS - Transistors (BJT) - Single - 2STC5200 15A 230V Bipolar Transistor Single Bipolar Transistors Transistor, Npn To-264; Transistor Polarity Stmicroelectronics TRANS NPN 230V 15A TO-264 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; TO-264 TO-264-3, TO-264AA TO-3
IC(max) 15000 milliamps 15000 milliamps
VCEO 230 volts 230 volts
VCBO 230 volts
Unlock Full Specs
to access all available technical data