Bipolar (BJT) Transistor NPN 230V 1A 100MHz 20W Through Hole TO-220FP
TRANS NPN 230V 1A TO220FP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 497-10865-5-ND | 2STC4793 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |