NPN BJT Transistor, 140V, 10A, 100W, 20MHz, Through Hole Product overview: 2STC4468 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 140V, 10A, 100W. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 140V, 10A, 100W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STC4468 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 140V 10A 20MHz 100W Through Hole TO-3P
Manufacturer: STMicroelectronics
Win Source Part Number: 855457-2STC4468
Features: Bipolar (BJT) Transistor 140 V 10 A 100 W
Package: Tube
Part Status: Obsolete
Family Name: 2STC
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2STC4468-ND, 497-7057-5, -497-7057-5, 1026-2STC4468
TRANSISTOR, NPN TO-3P; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:7A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:20MHz; MSL:- RoHS Compliant: Yes
TRANS NPN 140V 10A TO3P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2STC4468 | 497-7057-5-ND | 855457-2STC4468 | 95M1967 | 2STC4468 |
| Product Name | Through-Hole 140V 10A 100W Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2STC4468 | Transistor, Npn To-3P; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| IC(max) | 10000 milliamps | 10000 milliamps | |||
| VCEO | 140 volts | 140 volts | |||
| VCBO | 200 volts | ||||
| fT | 20 MHz |