STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - 2STBN15D100 2STBN15D100

Description
Manufacturer: STMicroelectronics Win Source Part Number: 906470-2STBN15D100 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 12 A - 70 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: 2STBN15 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-10113-2, 497-10113-1, 497-10113-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 906470-2STBN15D100 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 12 A - 70 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: 2STBN15 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-10113-2, 497-10113-1, 497-10113-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2STBN15D100 - 906470-2STBN15D100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2STBN15D100
906470-2STBN15D100
TRANSISTORS - Transistors (BJT) - Single - 2STBN15D100 906470-2STBN15D100
Manufacturer: STMicroelectronics Win Source Part Number: 906470-2STBN15D100 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 12 A - 70 W Surface Mount D²PAK (TO-263) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: 2STBN15 Categories: Discrete Semiconductor Products Case / Package: D2PAK (TO-263) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-10113-2, 497-10113-1, 497-10113-6

Manufacturer: STMicroelectronics
Win Source Part Number: 906470-2STBN15D100
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 100 V 12 A - 70 W Surface Mount D²PAK (TO-263)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2STBN15
Categories: Discrete Semiconductor Products
Case / Package: D2PAK (TO-263)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-10113-2, 497-10113-1, 497-10113-6

Buy Now Datasheet
Single Bipolar Transistors - 497-10113-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10113-1-ND
Single Bipolar Transistors 497-10113-1-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 70W Surface Mount D²PAK (TO-263)

Bipolar (BJT) Transistor NPN - Darlington 100V 12A 70W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single Bipolar Transistors - 497-10113-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10113-6-ND
Single Bipolar Transistors 497-10113-6-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 70W Surface Mount D²PAK (TO-263)

Bipolar (BJT) Transistor NPN - Darlington 100V 12A 70W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single Bipolar Transistors - 497-10113-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-10113-2-ND
Single Bipolar Transistors 497-10113-2-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 12A 70W Surface Mount D²PAK (TO-263)

Bipolar (BJT) Transistor NPN - Darlington 100V 12A 70W Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
100V 12A Bipolar Transistor
276-2STBN15D100
100V 12A Bipolar Transistor 276-2STBN15D100
NPN Darlington Transistor, 100V, 12A, D2PAK SMT Product overview: 2STBN15D100 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STBN15D100 can be used for catalog matching and distributor lookup.

NPN Darlington Transistor, 100V, 12A, D2PAK SMT Product overview: 2STBN15D100 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 12A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 12A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2STBN15D100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1888258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1888258
Bipolar Transistors 1888258
STMicroelectronics, 2STBN15D100

STMicroelectronics, 2STBN15D100

Supplier's Site
Bipolar Transistors - 1888419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1888419
Bipolar Transistors 1888419
STMicroelectronics, 2STBN15D100

STMicroelectronics, 2STBN15D100

Supplier's Site
Bipolar Transistors - 1888419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1888419P
Bipolar Transistors 1888419P
STMicroelectronics, 2STBN15D100

STMicroelectronics, 2STBN15D100

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2STBN15D100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2STBN15D100
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2STBN15D100
TRANS NPN DARL 100V 12A D2PAK

TRANS NPN DARL 100V 12A D2PAK

Supplier's Site
Single Bipolar Transistors - 2STBN15D100 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2STBN15D100
Single Bipolar Transistors 2STBN15D100
TRANS NPN DARL 100V 12A D2PAK

TRANS NPN DARL 100V 12A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2STBN15D100
Darlington Transistors 2STBN15D100
Darlington Transistors Low Volt NPN Darlington Trans

Darlington Transistors Low Volt NPN Darlington Trans

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Npn, 100 V, 70 W, 12 A, 750 Rohs Compliant Stmicroelectronics - 01X0323 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 100 V, 70 W, 12 A, 750 Rohs Compliant Stmicroelectronics
01X0323
Bipolar (Bjt) Single Transistor, Npn, 100 V, 70 W, 12 A, 750 Rohs Compliant Stmicroelectronics 01X0323
Bipolar (BJT) Single Transistor, NPN, 100 V, 70 W, 12 A, 750 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 100 V, 70 W, 12 A, 750 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors
Product Number 906470-2STBN15D100 497-10113-1-ND 276-2STBN15D100 1888258 1888419P 2STBN15D100 2STBN15D100 2STBN15D100 01X0323
Product Name TRANSISTORS - Transistors (BJT) - Single - 2STBN15D100 Single Bipolar Transistors 100V 12A Bipolar Transistor Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Darlington Transistors Bipolar (Bjt) Single Transistor, Npn, 100 V, 70 W, 12 A, 750 Rohs Compliant Stmicroelectronics
Polarity NPN NPN NPN NPN - Darlington; NPN NPN
Package Type TO-263; SOT3; D2PAK (TO-263) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2pak TO-263; TO-263 TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-3
VCBO 100 volts
PD 70000 milliwatts
TJ -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data